Altra Industrial Motion Gear Motor PM925AT-B

Description
GEAR MOTOR, 2.5 AMP, 90 VDC, 0.25 HP, 1750 RPM, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR, 2.5 AMP, 90 VDC, 0.25 HP, 1750 RPM, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 53697293 - Radwell International
Willingboro, NJ, United States
Gear Motor
53697293
Gear Motor 53697293
GEAR MOTOR, 2.5 AMP, 90 VDC, 0.25 HP, 1750 RPM, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, 2.5 AMP, 90 VDC, 0.25 HP, 1750 RPM, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 53697293
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1029-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
Worm Gearbox 12-29V DC Gear Motor for Adjustable Desk - YHD-B3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.1072 HP
View Details
LRPX16 16mm BLDC Planetary Gear Motor - Low Noise RapidPower™ Xtreme Series - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details