Panasonic Motor M6RA-4G4L

Description
DISCONTINUED BY MANUFACTURER, MOTOR, W/O GEAR HEAD, .2AMP, 110V, 60HZ, 2.5UF, 1550RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, W/O GEAR HEAD, .2AMP, 110V, 60HZ, 2.5UF, 1550RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 4828544 - Radwell International
Willingboro, NJ, United States
Motor
4828544
Motor 4828544
DISCONTINUED BY MANUFACTURER, MOTOR, W/O GEAR HEAD, .2AMP, 110V, 60HZ, 2.5UF, 1550RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, W/O GEAR HEAD, .2AMP, 110V, 60HZ, 2.5UF, 1550RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 4828544
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gear Motor for Auto Conveyor Machine - YHD-3038 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 24.0 VDC
Output Power 0.0201 to 0.0536 HP
Continuous Torque 0.4 to 43.4 In-lbs (0.5000 to 50 kg-cm)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-04.3 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details