Regal Rexnord Corporation Gear Motor M1125091.00

Description
GEAR MOTOR, 1/8 HP, 5:1 RATIO, 300 RPM, 12.5 IN-LB OUTPUT TORQUE, 230VAC, . FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR, 1/8 HP, 5:1 RATIO, 300 RPM, 12.5 IN-LB OUTPUT TORQUE, 230VAC, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 57225919 - Radwell International
Willingboro, NJ, United States
Gear Motor
57225919
Gear Motor 57225919
GEAR MOTOR, 1/8 HP, 5:1 RATIO, 300 RPM, 12.5 IN-LB OUTPUT TORQUE, 230VAC, . FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, 1/8 HP, 5:1 RATIO, 300 RPM, 12.5 IN-LB OUTPUT TORQUE, 230VAC, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57225919
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4002 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
Plastic Gearbox Motor Actuator – Desk Lift Drive System - YHD-3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.0804 to 0.1072 HP
View Details