ABB AB Motor P56H1441H

Description
MOTOR 1HP 1725RPM 3PH 3.4-3.4AMP 208-230/460-480V. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR 1HP 1725RPM 3PH 3.4-3.4AMP 208-230/460-480V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64516439 - Radwell International
Willingboro, NJ, United States
MOTOR 1HP 1725RPM 3PH 3.4-3.4AMP 208-230/460-480V. FREE 2 YEAR RADWELL WARRANTY

MOTOR 1HP 1725RPM 3PH 3.4-3.4AMP 208-230/460-480V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64516439
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
25mm micro linear servo 50:1 - P8-25-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1238...12PP...(1) - Constar Motion Co., Ltd
Specs
DC Voltage Range 5.0 VDC
Continuous Torque 0.2 In-lbs (0.2000 kg-cm)
Gear Type Planetary
View Details