WorldWide Electric Corporation Fractional HP Motors, General Purpose Three-Phase Motors NAT12-36-56CB

Description
Rigid Base: 1/2 - 2 HP; 1800 RPM 1/3-3 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Shaft slinger to keep moisture and contaminants from the drive-end bearing Inverter duty Suitable for 50 hz operation with 1.0 service factor
Datasheet
Description
Rigid Base: 1/2 - 2 HP; 1800 RPM 1/3-3 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Shaft slinger to keep moisture and contaminants from the drive-end bearing Inverter duty Suitable for 50 hz operation with 1.0 service factor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fractional HP Motors, General Purpose Three-Phase Motors - NAT12-36-56CB - WorldWide Electric Corporation
Rochester, NY, United States
Fractional HP Motors, General Purpose Three-Phase Motors
NAT12-36-56CB
Fractional HP Motors, General Purpose Three-Phase Motors NAT12-36-56CB
Rigid Base: 1/2 - 2 HP; 1800 RPM 1/3-3 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Shaft slinger to keep moisture and contaminants from the drive-end bearing Inverter duty Suitable for 50 hz operation with 1.0 service factor
  • Rigid Base: 1/2 - 2 HP; 1800 RPM
  • 1/3-3 HP
  • 3600 and 1800 RPM
  • 208-230/460 volt
  • TEFC enclosure
  • 1.15 service factor
  • Class F insulation
  • C-face - removable base
  • Shaft slinger to keep moisture and contaminants from the drive-end bearing
  • Inverter duty
  • Suitable for 50 hz operation with 1.0 service factor
Supplier's Site Datasheet
Motor - 58436022 - Radwell International
Willingboro, NJ, United States
MOTOR, 0.5 HP, 3600 RPM, 230/460V, 56C FRAME, C-FACE WITH REMOVABLE BASE, IP43 PROTECTION, 1.15 SF, CLASS F INSULATION, PREMIUM EFFICIENCY (1-3 HP). FREE 2 YEAR RADWELL WARRANTY

MOTOR, 0.5 HP, 3600 RPM, 230/460V, 56C FRAME, C-FACE WITH REMOVABLE BASE, IP43 PROTECTION, 1.15 SF, CLASS F INSULATION, PREMIUM EFFICIENCY (1-3 HP). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WorldWide Electric Corporation Radwell International
Product Category AC Motors Gearmotors
Product Number NAT12-36-56CB 58436022
Product Name Fractional HP Motors, General Purpose Three-Phase Motors Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - 1526...16MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 18.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 5 : 1
View Details
Motor - 97793173 - Radwell International
Bodine Electric Company
View Details
T16-100-22-12-R Linear Track Servo - T16-100-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details