ABB AB Motor P14G7527B-JH

Description
MOTOR, 230/460V, 1750RPM, 1HP, 2.8/1.4AMP. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 230/460V, 1750RPM, 1HP, 2.8/1.4AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 98382612 - Radwell International
Willingboro, NJ, United States
MOTOR, 230/460V, 1750RPM, 1HP, 2.8/1.4AMP. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 230/460V, 1750RPM, 1HP, 2.8/1.4AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 98382612
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
High Torque Good Performance Gear Motor - YHD-60GA775 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
 - PGM.WH50CL-25-13180 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0268 HP
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX32 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details