ABB AB Motor M7014T

Description
MOTOR, 0.75HP, 1440/1740RPM, 3PHASE, 208-230/460VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 0.75HP, 1440/1740RPM, 3PHASE, 208-230/460VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64320313 - Radwell International
Willingboro, NJ, United States
MOTOR, 0.75HP, 1440/1740RPM, 3PHASE, 208-230/460VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 0.75HP, 1440/1740RPM, 3PHASE, 208-230/460VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64320313
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor -  - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Mature blender motor 230V AC universal motor - PU7030220 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220 V
Output Power 0.2410 HP
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details