Panasonic Motor PMED12MA14AK

Description
DISCONTINUED BY MANUFACTURER, WIRE FEED MOTOR, 5.5 AMP, 18.3 V, 130 R/MIN, REDUCTION RATIO: 1/25. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, WIRE FEED MOTOR, 5.5 AMP, 18.3 V, 130 R/MIN, REDUCTION RATIO: 1/25. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 35808624 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, WIRE FEED MOTOR, 5.5 AMP, 18.3 V, 130 R/MIN, REDUCTION RATIO: 1/25. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, WIRE FEED MOTOR, 5.5 AMP, 18.3 V, 130 R/MIN, REDUCTION RATIO: 1/25. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 35808624
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3005 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
View Details
Brushed DC Geared Motor -  - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
200mm linear servo - P16-200-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details