Grainger Industrial Supply Motor PPLTAA21SAG

Description
DAYTON MOTOR: 1/3 HP, 115/230V AC, COMPATIBLE PUMP STRAIGHT CENTRIFUGAL, MFR. FREE 2 YEAR RADWELL WARRANTY
Description
DAYTON MOTOR: 1/3 HP, 115/230V AC, COMPATIBLE PUMP STRAIGHT CENTRIFUGAL, MFR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 224346656 - Radwell International
Willingboro, NJ, United States
DAYTON MOTOR: 1/3 HP, 115/230V AC, COMPATIBLE PUMP STRAIGHT CENTRIFUGAL, MFR. FREE 2 YEAR RADWELL WARRANTY

DAYTON MOTOR: 1/3 HP, 115/230V AC, COMPATIBLE PUMP STRAIGHT CENTRIFUGAL, MFR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 224346656
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 400V Batteryless - SXG20DW_-VL120-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.41 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details
86 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0200C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
T16-300-22-12-R track linear servo - T16-300-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details