ABB AB Motor M3713T

Description
MOTOR, 15HP, 3450RPM, 3PHASE, 60HZ, 215T, 3750M, TEFC, F1. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 15HP, 3450RPM, 3PHASE, 60HZ, 215T, 3750M, TEFC, F1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64317111 - Radwell International
Willingboro, NJ, United States
MOTOR, 15HP, 3450RPM, 3PHASE, 60HZ, 215T, 3750M, TEFC, F1. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 15HP, 3450RPM, 3PHASE, 60HZ, 215T, 3750M, TEFC, F1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64317111
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
Gear Motor - YHD-25RGM370-45K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 2.7 VDC
Continuous Current 2.1 amps
View Details
 - PGM.D105M1084-01 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0080 HP
View Details
Motor - 120684760 - Radwell International
Specs
Commutation Brushless
View Details