ABB AB Motor M3538

Description
ELECTRIC AC DC MOTOR, 1/2 MAX HP, 1,725 MAX RPM, 208/ 230/ 460 V INPUT, THREE PHASE, 56 FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
ELECTRIC AC DC MOTOR, 1/2 MAX HP, 1,725 MAX RPM, 208/ 230/ 460 V INPUT, THREE PHASE, 56 FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64308266 - Radwell International
Willingboro, NJ, United States
ELECTRIC AC DC MOTOR, 1/2 MAX HP, 1,725 MAX RPM, 208/ 230/ 460 V INPUT, THREE PHASE, 56 FRAME. FREE 2 YEAR RADWELL WARRANTY

ELECTRIC AC DC MOTOR, 1/2 MAX HP, 1,725 MAX RPM, 208/ 230/ 460 V INPUT, THREE PHASE, 56 FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64308266
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Aluminum Alloy Gear Motor with Triple Bearing Support - YHD-G4430 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 24.0 VDC
Shaft Speed 10 to 300 rpm
Environmental Features Dust-proof; Drip-proof
View Details
 - PGM.P42 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.2412 HP
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX40 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details