ABB AB Motor P56H1512H

Description
MOTOR, .75HP, 1725RPM, 230/460V, 2.6/1.3AMP, 60HZ, 3PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, .75HP, 1725RPM, 230/460V, 2.6/1.3AMP, 60HZ, 3PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64506440 - Radwell International
Willingboro, NJ, United States
MOTOR, .75HP, 1725RPM, 230/460V, 2.6/1.3AMP, 60HZ, 3PHASE. FREE 2 YEAR RADWELL WARRANTY

MOTOR, .75HP, 1725RPM, 230/460V, 2.6/1.3AMP, 60HZ, 3PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64506440
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-76) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Electric Garage Door Gear Motor - PGM.W072 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1474 HP
Gear Type Worm
View Details
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details