Panasonic Motor M9RZ90GB4GG1

Description
INDUCTION MOTOR .89AMP 4POLE 230VAC 90W 1600RPM. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTION MOTOR .89AMP 4POLE 230VAC 90W 1600RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 44606071 - Radwell International
Willingboro, NJ, United States
INDUCTION MOTOR .89AMP 4POLE 230VAC 90W 1600RPM. FREE 2 YEAR RADWELL WARRANTY

INDUCTION MOTOR .89AMP 4POLE 230VAC 90W 1600RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 44606071
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA40AW_-VL155-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.36 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
50mm mini linear servo - P16-50-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Garbage Recyling Door Gear Motor - PGM.P042 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0268 HP
Gear Type Planetary
View Details