ABB AB Motor P56X7200

Description
MOTOR, 1725RPM, .5HP, 60HZ, 3PH, 208-230/460V. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1725RPM, .5HP, 60HZ, 3PH, 208-230/460V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64507498 - Radwell International
Willingboro, NJ, United States
MOTOR, 1725RPM, .5HP, 60HZ, 3PH, 208-230/460V. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1725RPM, .5HP, 60HZ, 3PH, 208-230/460V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64507498
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 3.65
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 1.25 amps
View Details
Plastic Gearbox Motor Actuator – Desk Lift Drive System - YHD-3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.0804 to 0.1072 HP
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 150:1 6 volts - L16-100-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details