ebm-papst Inc. Ac Motor, 60Hz, 26W, 1550Rpm; Ac Motor Type Ebm-Papst M4Q045-BD03-04

Description
AC MOTOR, 60HZ, 26W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:26W; Starting Torque:1.8N-cm RoHS Compliant: Yes
Datasheet
Description
AC MOTOR, 60HZ, 26W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:26W; Starting Torque:1.8N-cm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motor, 60Hz, 26W, 1550Rpm; Ac Motor Type Ebm-Papst - 67H4984 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motor, 60Hz, 26W, 1550Rpm; Ac Motor Type Ebm-Papst
67H4984
Ac Motor, 60Hz, 26W, 1550Rpm; Ac Motor Type Ebm-Papst 67H4984
AC MOTOR, 60HZ, 26W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:26W; Starting Torque:1.8N-cm RoHS Compliant: Yes

AC MOTOR, 60HZ, 26W, 1550RPM; AC Motor Type:Shaded-Pole Induction; Rotation Direction:CCW (Counter Clockwise); Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:1550rpm; Input Power:26W; Starting Torque:1.8N-cm RoHS Compliant: Yes

Supplier's Site Datasheet
Motor -  - Radwell International
Willingboro, NJ, United States
Motor
Motor
EBM PAPST Motors/GearBox/Clutc h M4Q045-BD03-04

EBM PAPST Motors/GearBox/Clutch M4Q045-BD03-04

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category AC Motors Gearmotors
Product Number 67H4984
Product Name Ac Motor, 60Hz, 26W, 1550Rpm; Ac Motor Type Ebm-Papst Motor
Unlock Full Specs
to access all available technical data

Similar Products

24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1236 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.0526 HP
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-1167) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
75mm linear servo 252:1 - P8-75-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details