Bosch Tool Corporation Motor R911306386

Description
SYNCHRONOUS PM-MOTOR, 3 PHASE, 600 VAC, 7500 RPM, BRAKE: 0.50 AMP 24 VDC 4.0 NM, IP65, (MSK040B-0600-NN-M1- UP1-NNNN). FREE 2 YEAR RADWELL WARRANTY
Description
SYNCHRONOUS PM-MOTOR, 3 PHASE, 600 VAC, 7500 RPM, BRAKE: 0.50 AMP 24 VDC 4.0 NM, IP65, (MSK040B-0600-NN-M1- UP1-NNNN). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 86831100 - Radwell International
Willingboro, NJ, United States
SYNCHRONOUS PM-MOTOR, 3 PHASE, 600 VAC, 7500 RPM, BRAKE: 0.50 AMP 24 VDC 4.0 NM, IP65, (MSK040B-0600-NN-M1- UP1-NNNN). FREE 2 YEAR RADWELL WARRANTY

SYNCHRONOUS PM-MOTOR, 3 PHASE, 600 VAC, 7500 RPM, BRAKE: 0.50 AMP 24 VDC 4.0 NM, IP65, (MSK040B-0600-NN-M1-UP1-NNNN). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 86831100
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
10Mm Planetary Gear Motor - YHD-M10-171K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.0750 amps
View Details
 - PGM.C025M0050-02 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0028 HP
View Details
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
AC Voltage & Frequency 24 to 240V; 208-230/240V 60Hz
Standard DC Voltage 12V; 24V
View Details