ABB AB Motor M3211

Description
DISCONTINUED BY MANUFACTURER, INDUSTRIAL MOTORS, GENERAL PURPOSE, 208-230/460VAC, 3HP, 1725RPM, 60HZ, 184 FRAME, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUSTRIAL MOTORS, GENERAL PURPOSE, 208-230/460VAC, 3HP, 1725RPM, 60HZ, 184 FRAME, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64307842 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, INDUSTRIAL MOTORS, GENERAL PURPOSE, 208-230/460VAC, 3HP, 1725RPM, 60HZ, 184 FRAME, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUSTRIAL MOTORS, GENERAL PURPOSE, 208-230/460VAC, 3HP, 1725RPM, 60HZ, 184 FRAME, THREE PHASE, OPEN DRIP PROOF, FOOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64307842
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - C1222...12PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1500 kg-cm)
Gear Type Planetary
View Details
Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
L16-R Miniature Linear Servos for RC & Arduino 50mm 35:1 6 volts - L16-50-35-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-48V GP42-150 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details