ABB AB Motor P14X4214

Description
DISCONTINUED BY MANUFACTURER, MOTOR, 2HP, 1725RPM, 3PH, 60HZ,145TC, 3532M, TEFC, F1, 208-230/460 VAC, 5.6-5.2/2.6 AMPS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, 2HP, 1725RPM, 3PH, 60HZ,145TC, 3532M, TEFC, F1, 208-230/460 VAC, 5.6-5.2/2.6 AMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64481943 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, 2HP, 1725RPM, 3PH, 60HZ,145TC, 3532M, TEFC, F1, 208-230/460 VAC, 5.6-5.2/2.6 AMPS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, 2HP, 1725RPM, 3PH, 60HZ,145TC, 3532M, TEFC, F1, 208-230/460 VAC, 5.6-5.2/2.6 AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64481943
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(3) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
View Details
Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts - L12-50-50-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-48V GP42-025 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details