Panasonic Motor MQMS042A2Z

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, MODEL: MQM, FLAT AND SMALL, SERIES SYMBOL: S, 400W RATED OUTPUT, 200V VOLTAGE, INCREMENTAL TYPE ROTARY ENCODER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, MODEL: MQM, FLAT AND SMALL, SERIES SYMBOL: S, 400W RATED OUTPUT, 200V VOLTAGE, INCREMENTAL TYPE ROTARY ENCODER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 121016960 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, MODEL: MQM, FLAT AND SMALL, SERIES SYMBOL: S, 400W RATED OUTPUT, 200V VOLTAGE, INCREMENTAL TYPE ROTARY ENCODER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, MODEL: MQM, FLAT AND SMALL, SERIES SYMBOL: S, 400W RATED OUTPUT, 200V VOLTAGE, INCREMENTAL TYPE ROTARY ENCODER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 121016960
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - PG80 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Slow Juicer Brushed DC Motor With Gearbox - PGM.W098 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1876 HP
Gear Type Worm
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details