Automationdirect.com Motor MTPM-P75-1M18

Description
IRONHORSE MTPM DC PERMANENT MAGNET MOTOR, SCR-PWM RATED, 3/4HP, 180 VDC, 1800RPM, TEFC, 56C FRAME, ROLLED STEEL, C-FACE/REMOVABLE RIGID BASE MOUNT. REPLACEMENT BRUSHES INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
Description
IRONHORSE MTPM DC PERMANENT MAGNET MOTOR, SCR-PWM RATED, 3/4HP, 180 VDC, 1800RPM, TEFC, 56C FRAME, ROLLED STEEL, C-FACE/REMOVABLE RIGID BASE MOUNT. REPLACEMENT BRUSHES INCLUDED.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 22666868 - Radwell International
Willingboro, NJ, United States
IRONHORSE MTPM DC PERMANENT MAGNET MOTOR, SCR-PWM RATED, 3/4HP, 180 VDC, 1800RPM, TEFC, 56C FRAME, ROLLED STEEL, C-FACE/REMOVABLE RIGID BASE MOUNT. REPLACEMENT BRUSHES INCLUDED.. FREE 2 YEAR RADWELL WARRANTY

IRONHORSE MTPM DC PERMANENT MAGNET MOTOR, SCR-PWM RATED, 3/4HP, 180 VDC, 1800RPM, TEFC, 56C FRAME, ROLLED STEEL, C-FACE/REMOVABLE RIGID BASE MOUNT. REPLACEMENT BRUSHES INCLUDED.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 22666868
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
Gear Motor - YHD-36PGM555-51K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 14.8 VDC
Continuous Current 4.43 amps
View Details
 - PGM.20 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 3.6 VDC
Output Power 0.0013 HP
Continuous Current 0.4000 amps
View Details
 - MPW86 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details