ABB AB Motor MM3559

Description
MOTOR, 2.2KW, 3450RPM, 3PH, 60HZ, D90L 3535M TEFC,. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 2.2KW, 3450RPM, 3PH, 60HZ, D90L 3535M TEFC,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64462940 - Radwell International
Willingboro, NJ, United States
MOTOR, 2.2KW, 3450RPM, 3PH, 60HZ, D90L 3535M TEFC,. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 2.2KW, 3450RPM, 3PH, 60HZ, D90L 3535M TEFC,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64462940
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
Garbage Recyling Door Gear Motor - PGM.P042 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0268 HP
Gear Type Planetary
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
Stepper Motors - 403-1026-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details