ABB AB Motor P14G9256

Description
MOTOR, 208-230/460VAC, 3.2-2.8/1.4AMP, 60HZ, 1740RPM, 3PH, FRAME 143TC. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 208-230/460VAC, 3.2-2.8/1.4AMP, 60HZ, 1740RPM, 3PH, FRAME 143TC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64464054 - Radwell International
Willingboro, NJ, United States
MOTOR, 208-230/460VAC, 3.2-2.8/1.4AMP, 60HZ, 1740RPM, 3PH, FRAME 143TC. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 208-230/460VAC, 3.2-2.8/1.4AMP, 60HZ, 1740RPM, 3PH, FRAME 143TC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64464054
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
53 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0300A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
Noodle Machine DC Gear Motor - PGM-W66 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1702 HP
Gear Type Worm
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details