ABB AB Motor P56H7641

Description
MOTOR, 1HP, 1800RPM, 230-460/460V, 3PH, 60HZ, TEFC ENCL.. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1HP, 1800RPM, 230-460/460V, 3PH, 60HZ, TEFC ENCL.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64498296 - Radwell International
Willingboro, NJ, United States
MOTOR, 1HP, 1800RPM, 230-460/460V, 3PH, 60HZ, TEFC ENCL.. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1HP, 1800RPM, 230-460/460V, 3PH, 60HZ, TEFC ENCL.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64498296
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - L0616...06PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Torque 0.0 In-lbs (0.0020 kg-cm)
Gear Type Planetary
View Details
Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
T16-300-22-12-R track linear servo - T16-300-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-1594 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details