ABB AB Motor P56H1637

Description
MOTOR 3/4HP 1.2AMP 575V 1725RPM 3PH 60HZ 56C TEFC. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR 3/4HP 1.2AMP 575V 1725RPM 3PH 60HZ 56C TEFC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64506694 - Radwell International
Willingboro, NJ, United States
MOTOR 3/4HP 1.2AMP 575V 1725RPM 3PH 60HZ 56C TEFC. FREE 2 YEAR RADWELL WARRANTY

MOTOR 3/4HP 1.2AMP 575V 1725RPM 3PH 60HZ 56C TEFC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64506694
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
211 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Meat Grinder Gear Motor - PGM.174FP - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.5602 HP
View Details
B0512N4081 Autoclavable Slotted Brushless DC Gearmotor - B0512N4081 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details