Invensys PLC Motor MMR-400-002

Description
MODULAR MOTOR, 150INCH/LB TORQUE, 24VAC, 50/60HZ, 50 SECOND TIMING, 160DEGREE STROKE, ADJ. TO 75, 90, OR 110DEGREE. FREE 2 YEAR RADWELL WARRANTY
Description
MODULAR MOTOR, 150INCH/LB TORQUE, 24VAC, 50/60HZ, 50 SECOND TIMING, 160DEGREE STROKE, ADJ. TO 75, 90, OR 110DEGREE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 97381421 - Radwell International
Willingboro, NJ, United States
MODULAR MOTOR, 150INCH/LB TORQUE, 24VAC, 50/60HZ, 50 SECOND TIMING, 160DEGREE STROKE, ADJ. TO 75, 90, OR 110DEGREE. FREE 2 YEAR RADWELL WARRANTY

MODULAR MOTOR, 150INCH/LB TORQUE, 24VAC, 50/60HZ, 50 SECOND TIMING, 160DEGREE STROKE, ADJ. TO 75, 90, OR 110DEGREE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 97381421
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
 - PGM.P029P0018-14 Brushed DC gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Precision Gearmotor with Planetary Gearbox - 10**...10*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 4 to 4096 : 1
View Details