ABB AB Motor M3616T

Description
DISCONTINUED BY MANUFACTURER, MOTOR, 7.5 HP, 3450 RPM, 18.5-17.4/8.7 AMP, 208-230/460 VAC, 60 HZ, 3-PHASE, 1.15 SF, 184T FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, 7.5 HP, 3450 RPM, 18.5-17.4/8.7 AMP, 208-230/460 VAC, 60 HZ, 3-PHASE, 1.15 SF, 184T FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64299987 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, 7.5 HP, 3450 RPM, 18.5-17.4/8.7 AMP, 208-230/460 VAC, 60 HZ, 3-PHASE, 1.15 SF, 184T FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, 7.5 HP, 3450 RPM, 18.5-17.4/8.7 AMP, 208-230/460 VAC, 60 HZ, 3-PHASE, 1.15 SF, 184T FRAME, TEFC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64299987
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 200V Batteryless - SXG09AW_-VL155-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
micro linear servo 100mm 252:1 - P8-100-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Skin Massager Gear Motor - PGM.20 Series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0027 HP
Gear Type Planetary
View Details