Invensys PLC Motor RKSR-4000

Description
UNIVERSAL PNEUMATIC RECEIVER CONTROLLER, SINGLE OR DUAL INPUT, DIRECT ACTING ( FIELD CHANGEABLE TO REVERSE ACTING ), 3 TO 15 PSIG INPUT SIGNALS, NEMA 1, 20 PSIG NOMINAL SUPPLY AIR PRESSURE. FREE 2 YEAR RADWELL WARRANTY
Description
UNIVERSAL PNEUMATIC RECEIVER CONTROLLER, SINGLE OR DUAL INPUT, DIRECT ACTING ( FIELD CHANGEABLE TO REVERSE ACTING ), 3 TO 15 PSIG INPUT SIGNALS, NEMA 1, 20 PSIG NOMINAL SUPPLY AIR PRESSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 25798764 - Radwell International
Willingboro, NJ, United States
UNIVERSAL PNEUMATIC RECEIVER CONTROLLER, SINGLE OR DUAL INPUT, DIRECT ACTING ( FIELD CHANGEABLE TO REVERSE ACTING ), 3 TO 15 PSIG INPUT SIGNALS, NEMA 1, 20 PSIG NOMINAL SUPPLY AIR PRESSURE. FREE 2 YEAR RADWELL WARRANTY

UNIVERSAL PNEUMATIC RECEIVER CONTROLLER, SINGLE OR DUAL INPUT, DIRECT ACTING ( FIELD CHANGEABLE TO REVERSE ACTING ), 3 TO 15 PSIG INPUT SIGNALS, NEMA 1, 20 PSIG NOMINAL SUPPLY AIR PRESSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 25798764
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

 - MPW52 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
269 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0070B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details