Radwell International Motor

Description
MONITORING TECHNOLOGY Motors/GearBox/Clutc h 1-1313
Description
MONITORING TECHNOLOGY Motors/GearBox/Clutc h 1-1313

Suppliers

Company
Product
Description
Supplier Links
Willingboro, NJ, United States
Motor
Motor
MONITORING TECHNOLOGY Motors/GearBox/Clutc h 1-1313

MONITORING TECHNOLOGY Motors/GearBox/Clutch 1-1313

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
75mm linear servo 165:1 - P8-75-165-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
Precision Gearmotor with Spur Gearbox - C12**...12MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details