Sterling, Inc. Gear Motor S2238HQ01514121

Description
RIGHT ANGLE GEAR REDUCER,STAINLESS STEEL,2.30HP,1800RPM . FREE 2 YEAR RADWELL WARRANTY
Description
RIGHT ANGLE GEAR REDUCER,STAINLESS STEEL,2.30HP,1800RPM . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 97969213 - Radwell International
Willingboro, NJ, United States
Gear Motor
97969213
Gear Motor 97969213
RIGHT ANGLE GEAR REDUCER,STAINLESS STEEL,2.30HP,1800RPM . FREE 2 YEAR RADWELL WARRANTY

RIGHT ANGLE GEAR REDUCER,STAINLESS STEEL,2.30HP,1800RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 97969213
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-736) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
Gear Motor - YHD-20RGM130-202K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
 - PGM.20 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 3.6 VDC
Output Power 0.0013 HP
Continuous Current 0.4000 amps
View Details