ABB AB Motor L3504

Description
MOTOR, SINGLE PHASE, TEFC, FOOT MOUNTED, HP 1/2, RPM 1800, NEMA FRAME 56, FULL LOAD EFFICIENCY 68, VOLTAGE 115/230, AMPS 3.7. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, SINGLE PHASE, TEFC, FOOT MOUNTED, HP 1/2, RPM 1800, NEMA FRAME 56, FULL LOAD EFFICIENCY 68, VOLTAGE 115/230, AMPS 3.7. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64315666 - Radwell International
Willingboro, NJ, United States
MOTOR, SINGLE PHASE, TEFC, FOOT MOUNTED, HP 1/2, RPM 1800, NEMA FRAME 56, FULL LOAD EFFICIENCY 68, VOLTAGE 115/230, AMPS 3.7. FREE 2 YEAR RADWELL WARRANTY

MOTOR, SINGLE PHASE, TEFC, FOOT MOUNTED, HP 1/2, RPM 1800, NEMA FRAME 56, FULL LOAD EFFICIENCY 68, VOLTAGE 115/230, AMPS 3.7. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64315666
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 30**...28*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gear Type Planetary
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
Micro linear servo 100mm 50:1 - P8-100-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-120V GP42-195 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 120.0 VDC
Continuous Current 0.8900 amps
View Details