Interroll Corporation Motor MI-DMI-165I-575MM

Description
INTERROLL, MI-DMI-165I-575MM, MIDMI165I575MM, DRUM MOTOR, 3PH, 2.2W. FREE 2 YEAR RADWELL WARRANTY
Description
INTERROLL, MI-DMI-165I-575MM, MIDMI165I575MM, DRUM MOTOR, 3PH, 2.2W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 92836932 - Radwell International
Willingboro, NJ, United States
INTERROLL, MI-DMI-165I-575MM, MIDMI165I575MM, DRUM MOTOR, 3PH, 2.2W. FREE 2 YEAR RADWELL WARRANTY

INTERROLL, MI-DMI-165I-575MM, MIDMI165I575MM, DRUM MOTOR, 3PH, 2.2W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 92836932
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 400V Batteryless - SXA30DW_-VL120-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 4.02 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1228...12PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Torque 0.2 In-lbs (0.2000 kg-cm)
Gear Type Planetary
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
Planetary Gear Motor - YHD-55PGM6340 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details