ABB AB Motor M3003

Description
MOTOR 1/4HP 1725RPM 1.4/.65AMP 3PH 208-230/460V. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR 1/4HP 1725RPM 1.4/.65AMP 3PH 208-230/460V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64317087 - Radwell International
Willingboro, NJ, United States
MOTOR 1/4HP 1725RPM 1.4/.65AMP 3PH 208-230/460V. FREE 2 YEAR RADWELL WARRANTY

MOTOR 1/4HP 1725RPM 1.4/.65AMP 3PH 208-230/460V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64317087
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 200V Batteryless - SXG13AW_-VL155-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0017 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
DC Motors - 8777159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
View Details