Panasonic Motor M6RX6GU

Description
INDUCTION MOTOR 6W 4POLE 110/115V 60HZ 1PH. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTION MOTOR 6W 4POLE 110/115V 60HZ 1PH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 48302462 - Radwell International
Willingboro, NJ, United States
INDUCTION MOTOR 6W 4POLE 110/115V 60HZ 1PH. FREE 2 YEAR RADWELL WARRANTY

INDUCTION MOTOR 6W 4POLE 110/115V 60HZ 1PH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 48302462
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details