Specialty Product Technologies Motor PMF132

Description
MOTOR 1/6RPH 120VAC 60HZ 2WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR 1/6RPH 120VAC 60HZ 2WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 3273332 - Radwell International
Willingboro, NJ, United States
Motor
3273332
Motor 3273332
MOTOR 1/6RPH 120VAC 60HZ 2WIRE. FREE 2 YEAR RADWELL WARRANTY

MOTOR 1/6RPH 120VAC 60HZ 2WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 3273332
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 13**...13*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Motors - AC, DC - 403-1113225018-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
150mm mini linear servo - P16-150-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-093 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details