ABB AB Motor P21S3024

Description
MOTOR, 7.5HP, 2PH, 208-230/460VAC, 60HZ, 3600RPM. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 7.5HP, 2PH, 208-230/460VAC, 60HZ, 3600RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64474821 - Radwell International
Willingboro, NJ, United States
MOTOR, 7.5HP, 2PH, 208-230/460VAC, 60HZ, 3600RPM. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 7.5HP, 2PH, 208-230/460VAC, 60HZ, 3600RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64474821
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
342 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
High Torque Noodle Machine Gear Motor - PGM-W192 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1045 HP
Gear Type Worm
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details