AMETEK, Inc. Gear Motor MT14202C652-R4

Description
DC GEAR MOTOR, 30.3 VDC, 2 V/1000 RPM, 04-07-04. FREE 2 YEAR RADWELL WARRANTY
Description
DC GEAR MOTOR, 30.3 VDC, 2 V/1000 RPM, 04-07-04. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 197633154 - Radwell International
Willingboro, NJ, United States
Gear Motor
197633154
Gear Motor 197633154
DC GEAR MOTOR, 30.3 VDC, 2 V/1000 RPM, 04-07-04. FREE 2 YEAR RADWELL WARRANTY

DC GEAR MOTOR, 30.3 VDC, 2 V/1000 RPM, 04-07-04. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 197633154
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

micro linear servo 100mm 252:1 - P8-100-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
67 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0250C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC Motors - 8734821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Planetary; Planetary
View Details