Regal Rexnord Corporation Gear Motor M1135040.00

Description
RIGHT ANGLE GEARMOTOR, BRUSHED, 10 :1 RATIO, 0.13 HP, SPECIAL MOUNT, 90V, 250RPM, 0.10 KW, 1.4A, CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY
Description
RIGHT ANGLE GEARMOTOR, BRUSHED, 10 :1 RATIO, 0.13 HP, SPECIAL MOUNT, 90V, 250RPM, 0.10 KW, 1.4A, CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 57226399 - Radwell International
Willingboro, NJ, United States
Gear Motor
57226399
Gear Motor 57226399
RIGHT ANGLE GEARMOTOR, BRUSHED, 10 :1 RATIO, 0.13 HP, SPECIAL MOUNT, 90V, 250RPM, 0.10 KW, 1.4A, CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY

RIGHT ANGLE GEARMOTOR, BRUSHED, 10 :1 RATIO, 0.13 HP, SPECIAL MOUNT, 90V, 250RPM, 0.10 KW, 1.4A, CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57226399
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
300N linear servo - P16-150-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
Precision Gearmotor with Planetary Gearbox - 24**...24*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details