Sumitomo Corporation Gear Motor RNYMS4-1522-5

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR WITH REDUCER, 4 HP, 350 RPM, 5:1 RATIO, 230 - 480 VOLTS, 50/60 HZ, TC-FX MOTOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR WITH REDUCER, 4 HP, 350 RPM, 5:1 RATIO, 230 - 480 VOLTS, 50/60 HZ, TC-FX MOTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 224313193 - Radwell International
Willingboro, NJ, United States
Gear Motor
224313193
Gear Motor 224313193
DISCONTINUED BY MANUFACTURER, GEAR MOTOR WITH REDUCER, 4 HP, 350 RPM, 5:1 RATIO, 230 - 480 VOLTS, 50/60 HZ, TC-FX MOTOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR WITH REDUCER, 4 HP, 350 RPM, 5:1 RATIO, 230 - 480 VOLTS, 50/60 HZ, TC-FX MOTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 224313193
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1113225018-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
Aluminum Alloy Gear Motor with Triple Bearing Support - YHD-G4430 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 24.0 VDC
Shaft Speed 10 to 300 rpm
Environmental Features Dust-proof; Drip-proof
View Details