DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 45 46 47 48 49 50 51 52 53 54 55 56 57 60 70 80 90 100 110 150 200 250 300 350 400 417
Product Name Notes
10.5V Clamp 143A Ipp Tvs Diode Through Hole DO-201AD
100MA 920MV@100MA 80V SOT-23
104V Clamp 14.6A Ipp Tvs Diode Through Hole DO-201AD
10V INDEPENDENT TYPE 500MV@100MA
11.3V Clamp 133A Ipp Tvs Diode Through Hole DO-201AD
113V Clamp 13.3A Ipp Tvs Diode Through Hole DO-201AD
12.1V Clamp 124A Ipp Tvs Diode Through Hole DO-201AD
125V Clamp 12A Ipp Tvs Diode Through Hole DO-201AD
13.4V Clamp 112A Ipp Tvs Diode Through Hole DO-201AD
137V Clamp 11A Ipp Tvs Diode Through Hole DO-201AD
14.5V Clamp 103A Ipp Tvs Diode Through Hole DO-201AD
15.6V Clamp 96.2A Ipp Tvs Diode Through Hole DO-201AD
152V Clamp 9.9A Ipp Tvs Diode Through Hole DO-201AD
16.7V Clamp 90A Ipp Tvs Diode Through Hole DO-201AD
165V Clamp 9.1A Ipp Tvs Diode Through Hole DO-201AD
168V Clamp 120.2A Ipp Tvs Diode Through Hole P600
176.4V Clamp 120.2A Ipp Tvs Diode Through Hole P600
179V Clamp 8.4A Ipp Tvs Diode Through Hole DO-201AD
18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-201AD
182V Clamp 111A Ipp Tvs Diode Through Hole P600
191.1V Clamp 111A Ipp Tvs Diode Through Hole P600
194V Clamp 104.1A Ipp Tvs Diode Through Hole P600
1A, 1000V, STANDARD RECOVERY REC
1A, 400V, STANDARD RECOVERY RECT
1A, 600V, STANDARD RECOVERY RECT
1A, 800V, STANDARD RECOVERY RECT
200A 600VPRM4, FAST RECOVERY REC
203.7V Clamp 104.1A Ipp Tvs Diode Through Hole P600
207V Clamp 7.2A Ipp Tvs Diode Through Hole DO-201AD
21.2V Clamp 71A Ipp Tvs Diode Through Hole DO-201AD
213V Clamp 94.8A Ipp Tvs Diode Through Hole P600
219V Clamp 6.8A Ipp Tvs Diode Through Hole DO-201AD
22.5V Clamp 67A Ipp Tvs Diode Through Hole DO-201AD
223.65V Clamp 94.8A Ipp Tvs Diode Through Hole P600
232V Clamp 87.1A Ipp Tvs Diode Through Hole P600
234V Clamp 6.4A Ipp Tvs Diode Through Hole DO-201AE
243.6V Clamp 87.1A Ipp Tvs Diode Through Hole P600
246V Clamp 6.1A Ipp Tvs Diode Through Hole DO-201AD
258V Clamp 78.3A Ipp Tvs Diode Through Hole P600
26.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-201AD
27.7V Clamp 54.2A Ipp Tvs Diode Through Hole DO-201AD
270.9V Clamp 78.3A Ipp Tvs Diode Through Hole P600
274V Clamp 5.5A Ipp Tvs Diode Through Hole DO-201AD
277V Clamp 72.9A Ipp Tvs Diode Through Hole P600
290.85V Clamp 72.9A Ipp Tvs Diode Through Hole P600
291V Clamp 69.4A Ipp Tvs Diode Through Hole P600
30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-201AD
305.55V Clamp 69.4A Ipp Tvs Diode Through Hole P600
309V Clamp 65.4A Ipp Tvs Diode Through Hole P600
324.45V Clamp 65.4A Ipp Tvs Diode Through Hole P600
328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-201AD
329V Clamp 61.4A Ipp Tvs Diode Through Hole P600
33.2V Clamp 45.2A Ipp Tvs Diode Through Hole DO-201AD
344V Clamp 4.5A Ipp Tvs Diode Through Hole DO-201AD
345.45V Clamp 61.4A Ipp Tvs Diode Through Hole P600
37.5V Clamp 40A Ipp Tvs Diode Through Hole DO-201AD
38.64V Clamp 548.9A Ipp Tvs Diode Through Hole P600
40V INDEPENDENT TYPE 300MA 540MV
41.4V Clamp 36.2A Ipp Tvs Diode Through Hole DO-201AD
414V Clamp 3.8A Ipp Tvs Diode Through Hole DO-201AD
45.7V Clamp 33A Ipp Tvs Diode Through Hole DO-201AD
45V INDEPENDENT TYPE 100MA 600MV
482V Clamp 3.2A Ipp Tvs Diode Through Hole DO-201AD
49.9V Clamp 30.1A Ipp Tvs Diode Through Hole DO-201AD
53.9V Clamp 28A Ipp Tvs Diode Through Hole DO-201AD
548V Clamp 2.8A Ipp Tvs Diode Through Hole DO-201AD
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole DO-201AD
602V Clamp 2.6A Ipp Tvs Diode Through Hole DO-201AD
64.8V Clamp 23.2A Ipp Tvs Diode Through Hole DO-201AD
70.1V Clamp 21.4A Ipp Tvs Diode Through Hole DO-201AD
77V Clamp 19.5A Ipp Tvs Diode Through Hole DO-201AD
80V 1 PAIR OF COMMON CATHODES 1.
80V 1.2V 4NS 100MA SOD-323
80V 1.2V 4NS 100MA SOT-23
80V 1.2V@100MA 150MW 100MA SOD
80V 1.2V@100MA 4NS 100MA DFN1006
80V 1.2V@100MA 4NS 100MA SOD-323
80V 1.2V@100MA 4NS 100MA SOD-923
80V/0.1 A SWITCHING DIODE, SOT-7
85V Clamp 17.7A Ipp Tvs Diode Through Hole DO-201AD
92V Clamp 16.3A Ipp Tvs Diode Through Hole DO-201AD
DIODE ARR SCHOT 10V 100MA SOT323
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 100V 100A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 100V 100A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 100V 1A Surface Mount TO-261-4, TO-261AA
Diode Array 1 Pair Common Cathode Schottky 100V Surface Mount TO-261-4, TO-261AA
Diode Array 1 Pair Common Cathode Schottky 10V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 135V 100A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 150V 100A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 200V 100A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 30V 1A Surface Mount TO-261-4, TO-261AA
Diode Array 1 Pair Common Cathode Schottky 30V 2A Surface Mount TO-261-4, TO-261AA
Diode Array 1 Pair Common Cathode Schottky 35V 100A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 35V 100A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 35V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 35V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 35V 200A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 40V 100A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 40V 100A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 40V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 40V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 40V 200A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 45V 100A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 45V 100A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 45V 1A Surface Mount TO-261-4, TO-261AA
Diode Array 1 Pair Common Cathode Schottky 45V 200A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 50V 100A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 50V 200A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 60V 100A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Schottky 60V 100A Chassis Mount TO-244AB
Diode Array 1 Pair Common Cathode Schottky 60V 1A Surface Mount TO-261-4, TO-261AA
Diode Array 1 Pair Common Cathode Schottky 60V Surface Mount TO-261-4, TO-261AA
Diode Array 1 Pair Common Cathode Schottky 80V 100A Chassis Mount PRM4
Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-101, SOT-883
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SOT-723
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 100V 100A Chassis Mount PRM4
Diode Array 1 Pair Series Connection Schottky 100V 200A Chassis Mount TO-244AB
Diode Array 1 Pair Series Connection Schottky 10V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Series Connection Schottky 40V 100mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Series Connection Schottky 40V 70mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 400V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount SOT-723
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 80V 80mA Surface Mount SC-75, SOT-416
Diode Array 2 Independent Schottky 10V 100mA Surface Mount SC-82
Diode Array 2 Independent Schottky 20V 50mA Surface Mount SC-82
Diode Array 2 Independent Schottky 40V 100mA Surface Mount SC-61AA
Diode Array 2 Independent Schottky 40V 100mA Surface Mount SC-82
Diode Array 2 Independent Schottky 40V 300mA (DC) Surface Mount SC-82
Diode Array 2 Independent Standard 200V 100mA Surface Mount SC-61AA
Diode Array 2 Independent Standard 80V 100mA Surface Mount SC-61AA
Diode Array 2 Independent Standard 80V 100mA Surface Mount SC-82
Diode Array 2 Independent Standard 80V 250mA (DC) Surface Mount SOT-963
Diode Array 4 Common Anode Standard 80V 100mA Surface Mount SC-74A, SOT-753
Diode Array 4 Common Cathode Standard 80V 100mA Surface Mount SC-74A, SOT-753
DIODE ARRAY GP 80V 100MA S-MINI
DIODE ARRAY GP 80V 100MA SOT23
DIODE ARRAY GP 80V 250MA SOT-963
DIODE ARRAY SCHOTT 40V 10A D2PAK
Diode Array
DIODE GEN PURP 1A TS-1
DIODE GEN PURP 400V 1A TS-1
DIODE GEN PURP 40V 100MA SOD523
DIODE GEN PURP 600V 1A TS-1
DIODE GEN PURP 800V 1A TS-1
DIODE MOD SCHOTT 100V 100A PRM4
DIODE MODULE SCHOT 80V 100A PRM4
Diode Schottky 10V 100mA (DC) Surface Mount SOD-523
Diode Schottky 10V 100mA Surface Mount ESC
Diode Schottky 10V 100mA Surface Mount SC-59
Diode Schottky 10V 100mA Surface Mount SSM
Diode Schottky 10V 100mA Surface Mount USC
Diode Schottky 10V 100mA Surface Mount USM
Diode Schottky 10V 100mA Surface Mount VESM
Diode Schottky 10V 50mA Surface Mount S-Mini
DIODE SCHOTTKY 20V 0.05A SOD523
Diode Schottky 20V 200mA Surface Mount ESC
Diode Schottky 20V 300mA Surface Mount SC-70
Diode Schottky 20V 300mA Surface Mount USC
DIODE SCHOTTKY 20V 50MA SOD523
Diode Schottky 20V 50mA Surface Mount ESC
Diode Schottky 20V 50mA Surface Mount fSC
Diode Schottky 20V 50mA Surface Mount SOD-882
Diode Schottky 20V 50mA Surface Mount USC
Diode Schottky 30V 100mA Surface Mount CST2
Diode Schottky 30V 100mA Surface Mount SOD-923
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)
DIODE SCHOTTKY 40V 100MA SOT23
Diode Schottky 40V 100mA Surface Mount DFN1006-2
Diode Schottky 40V 100mA Surface Mount fSC
Diode Schottky 40V 100mA Surface Mount S-Mini
Diode Schottky 40V 100mA Surface Mount SOD-523
Diode Schottky 40V 100mA Surface Mount SOD-923
Diode Schottky 40V 100mA Surface Mount USM
DIODE SCHOTTKY 40V 30A DO4
Diode Schottky 45V 100mA Surface Mount ESC
DIODE SCHOTTKY 45V 30A DO4
DIODE STANDARD 1000V 1A TS1
Diode Standard 1000V 20A Surface Mount TO-263AB (D²PAK)
Diode Standard 1000V 20A Through Hole TO-220AC
Diode Standard 100V 1A Through Hole TS-1
DIODE STANDARD 100V 1A TS1
Diode Standard 100V 200mA (DC) Surface Mount SOD-523
Diode Standard 1200V 200A Stud Mount DO-205AC (DO-30)
Diode Standard 1200V 20A Surface Mount TO-263AB (D²PAK)
Diode Standard 1200V 20A Through Hole TO-220AC Full Pack
Diode Standard 1200V 20A Through Hole TO-220AC
Diode Standard 1A Through Hole TS-1
Diode Standard 200V 100mA Surface Mount ESC
Diode Standard 200V 100mA Surface Mount SC-70
Diode Standard 200V 100mA Surface Mount USC
Diode Standard 200V 1A Surface Mount PMDS
Diode Standard 200V 1A Through Hole TS-1
DIODE STANDARD 200V 1A TS1
Diode Standard 200V 20A Surface Mount TO-263AB (D²PAK)
Diode Standard 200V 20A Through Hole TO-220AC Full Pack
Diode Standard 200V 20A Through Hole TO-220AC
Diode Standard 220V 200mA Through Hole MSD
Diode Standard 30V 100mA Surface Mount S-Mini
Diode Standard 35V 100mA Surface Mount UMD2
Diode Standard 400V 100mA Surface Mount SC-70
Diode Standard 400V 1A Through Hole TS-1
DIODE STANDARD 400V 1A TS1
Diode Standard 400V 20A Surface Mount TO-263AB (D²PAK)
Diode Standard 400V 20A Through Hole TO-220AB Full-Pak
Diode Standard 400V 20A Through Hole TO-220AC
DIODE STANDARD 40V 100MA SOD523
DIODE STANDARD 45V 100MA SOD323
Diode Standard 50V 1A Through Hole TS-1
DIODE STANDARD 50V 1A TS1
Diode Standard 600V 1A Through Hole TS-1
DIODE STANDARD 600V 1A TS1
Diode Standard 600V 20A Surface Mount TO-263AB (D²PAK)
Diode Standard 600V 20A Through Hole TO-220AC Full Pack
Diode Standard 600V 20A Through Hole TO-220AC
Diode Standard 800V 1A Through Hole TS-1
DIODE STANDARD 800V 1A TS1
Diode Standard 800V 20A Surface Mount TO-263AB (D²PAK)
Diode Standard 800V 20A Through Hole TO-220AC Full Pack
Diode Standard 800V 20A Through Hole TO-220AC
Diode Standard 80V 100mA (DC) Surface Mount SOT-23
DIODE STANDARD 80V 100MA SMINI
DIODE STANDARD 80V 100MA SOD323
DIODE STANDARD 80V 100MA SOD723
DIODE STANDARD 80V 100MA SOT23
Diode Standard 80V 100mA Surface Mount CST2
Diode Standard 80V 100mA Surface Mount EMD2
Diode Standard 80V 100mA Surface Mount ESC
Diode Standard 80V 100mA Surface Mount S-Mini
Diode Standard 80V 100mA Surface Mount SC-59-3
Diode Standard 80V 100mA Surface Mount SC-76-2
Diode Standard 80V 100mA Surface Mount SC-79
Diode Standard 80V 100mA Surface Mount SOD-323
Diode Standard 80V 100mA Surface Mount SOD-523
Diode Standard 80V 100mA Surface Mount SOD-923
Diode Standard 80V 100mA Surface Mount UMD2
Diode Standard 80V 100mA Surface Mount VMN2
Diode Standard 80V 100mA Surface Mount VMN2M
Diode Standard 80V 100mA Surface Mount X2-DFN1006-2
Diode Standard 80V 100mA Surface Mount X3-DFN0603-2
Diode Standard 80V 130mA Through Hole MSD
DIODE STANDARD 80V 150MA SOD323
DIODE STANDARD 80V 150MA SOD323F
Diode Standard 80V 150mA Surface Mount 2-DFN (1x0.6)
Diode Standard 80V 150mA Surface Mount SOD-323F
Diode Standard 80V 225mA (DC) Surface Mount SOD-523
DIODE STANDARD 85V 100MA SOD523
DIODE STANDARD 90V 100MA SOD323
Diode Standard 90V 100mA Surface Mount SOD-523
DIODE STANDARD 90V 150MA DO34
DIODE STANDARD 90V 150MA SOD323
DIODE STD 400V 225MA SOD323F
DIODE VARACTOR 10V SINGLE USC
DIODE VARACTOR 15V SINGLE ESC
Diode
NTC THERMISTORS 20OHMS 0.3AMPS S
NTC THERMISTORS 20OHMS 2AMPS STR
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW 3-MCP
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW
RF Diode PIN - 1 Pair Series Connection 50V 50mA 150mW 3-CP
RF Diode PIN - 1 Pair Series Connection 50V 50mA 150mW
RF Diode PIN - Single 30V 50mA ESC
RF Diode PIN - Single 35V 100mA EMD2
RF Diode PIN - Single 35V 100mA SOD-323FL
RF Diode PIN - Single 35V 100mA UMD2
RF Diode PIN - Single 50V 50mA 100mW 3-MCP
RF Diode PIN - Single 50V 50mA 150mW 3-CP
RF DIODE PIN 30V ESC
RF Diode Schottky - 1 Pair Series Connection 5V 30mA 3-CP
RF Diode Schottky - Single 5V 30mA USC
RF Diode Standard - Single 30V 50mA USC
RF Diode Standard - Single 35V 100mA 150mW EMD2
RF Diode Standard - Single 35V 100mA 200mW UMD2
RF Diode
SCHOTTKYVRRM80VIF100 MASOD-323FL
SOD-323F, 90V, 0.25A, SWITCHING
TVS DIODE 104VWM 168VC P600
TVS DIODE 112VWM 182VC P600
TVS DIODE 120VWM 194VC P600
TVS DIODE 132VWM 213VC P600
TVS DIODE 144VWM 232VC P600
TVS DIODE 160VWM 258VC P600
TVS DIODE 172VWM 277VC P600
TVS DIODE 180VWM 291VC P600
TVS DIODE 192VWM 309VC P600
TVS DIODE 204VWM 329VC P600
Varactors Single 10V Surface Mount ESC
Varactors Single 10V Surface Mount USC
Varactors Single 15V Surface Mount ESC
Varactors Single 15V Surface Mount USC

<< Prev Next >>