ROHM Semiconductor USA, LLC 80V 100MA Diode and Rectifier 1SS400CST2RA

Description
DIODE GEN PURP 80V 100MA VMN2 Product overview: 1SS400CST2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400CST2RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 80V 100MA VMN2 Product overview: 1SS400CST2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400CST2RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 100MA Diode and Rectifier - 280-1SS400CST2RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-1SS400CST2RA
80V 100MA Diode and Rectifier 280-1SS400CST2RA
DIODE GEN PURP 80V 100MA VMN2 Product overview: 1SS400CST2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400CST2RA can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA VMN2 Product overview: 1SS400CST2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400CST2RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1SS400CST2RATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS400CST2RATR-ND
Single Diodes 1SS400CST2RATR-ND
Diode Standard 80V 100mA Surface Mount VMN2

Diode Standard 80V 100mA Surface Mount VMN2

Buy Now Datasheet
Single Diodes - 1SS400CST2RADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS400CST2RADKR-ND
Single Diodes 1SS400CST2RADKR-ND
Diode Standard 80V 100mA Surface Mount VMN2

Diode Standard 80V 100mA Surface Mount VMN2

Buy Now Datasheet
Single Diodes - 1SS400CST2RACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS400CST2RACT-ND
Single Diodes 1SS400CST2RACT-ND
Diode Standard 80V 100mA Surface Mount VMN2

Diode Standard 80V 100mA Surface Mount VMN2

Buy Now Datasheet
Diodes, Rectifiers - Single - 1SS400CST2RA - 096771-1SS400CST2RA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS400CST2RA
096771-1SS400CST2RA
Diodes, Rectifiers - Single - 1SS400CST2RA 096771-1SS400CST2RA
Manufacturer: Rohm Semiconductor Win Source Part Number: 096771-1SS400CST2RA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 80V Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: VMN2 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 096771-1SS400CST2RA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: VMN2
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS400CST2RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS400CST2RA
Discrete Semiconductor Products - Diodes - Rectifiers 1SS400CST2RA
DIODE GEN PURP 80V 100MA VMN2

DIODE GEN PURP 80V 100MA VMN2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-1SS400CST2RA 1SS400CST2RATR-ND 096771-1SS400CST2RA 1SS400CST2RA
Product Name 80V 100MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1SS400CST2RA Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data