ROHM Semiconductor USA, LLC RF Diodes - 1SS356TW11 1SS356TW11

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 005466-1SS356TW11 Packaging: Reel - TR Current - Max: 100mA Diode Type: Standard - Single Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz Voltage - Peak Reverse (Max): 35V Power Dissipation (Max): 200mW Resistance @ If, F: 900 mOhm @ 2mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: UMD2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 005466-1SS356TW11 Packaging: Reel - TR Current - Max: 100mA Diode Type: Standard - Single Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz Voltage - Peak Reverse (Max): 35V Power Dissipation (Max): 200mW Resistance @ If, F: 900 mOhm @ 2mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: UMD2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 1SS356TW11 - 005466-1SS356TW11 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - 1SS356TW11
005466-1SS356TW11
RF Diodes - 1SS356TW11 005466-1SS356TW11
Manufacturer: Rohm Semiconductor Win Source Part Number: 005466-1SS356TW11 Packaging: Reel - TR Current - Max: 100mA Diode Type: Standard - Single Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz Voltage - Peak Reverse (Max): 35V Power Dissipation (Max): 200mW Resistance @ If, F: 900 mOhm @ 2mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: UMD2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005466-1SS356TW11
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: Standard - Single
Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz
Voltage - Peak Reverse (Max): 35V
Power Dissipation (Max): 200mW
Resistance @ If, F: 900 mOhm @ 2mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: UMD2
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Diodes - 1SS356TW11DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Standard - Single 35V 100mA 200mW UMD2

RF Diode Standard - Single 35V 100mA 200mW UMD2

Buy Now Datasheet
RF Diodes - 1SS356TW11TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Standard - Single 35V 100mA 200mW UMD2

RF Diode Standard - Single 35V 100mA 200mW UMD2

Buy Now Datasheet
RF Diodes - 1SS356TW11CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Standard - Single 35V 100mA 200mW UMD2

RF Diode Standard - Single 35V 100mA 200mW UMD2

Buy Now Datasheet
35V 200MW Diode and Rectifier - 284-1SS356TW11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V 200MW Diode and Rectifier
284-1SS356TW11
35V 200MW Diode and Rectifier 284-1SS356TW11
RF DIODE STANDARD 35V 200MW UMD2 Product overview: 1SS356TW11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 200MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 200MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SS356TW11 can be used for catalog matching and distributor lookup.

RF DIODE STANDARD 35V 200MW UMD2 Product overview: 1SS356TW11 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 200MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 200MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SS356TW11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF DIODE STANDARD 35V 200MW UMD2 - 687-1SS356TW11 - Utmel Electronic Limited
Hong Kong, China
RF DIODE STANDARD 35V 200MW UMD2
687-1SS356TW11
RF DIODE STANDARD 35V 200MW UMD2 687-1SS356TW11
RF DIODE STANDARD 35V 200MW UMD2

RF DIODE STANDARD 35V 200MW UMD2

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - 1SS356TW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
1SS356TW11
Discrete Semiconductor Products - Diodes - RF Diodes 1SS356TW11
RF DIODE STANDARD 35V 200MW UMD2

RF DIODE STANDARD 35V 200MW UMD2

Supplier's Site
RF Diodes 1SS356TW11
RF DIODE STANDARD 35V 200MW UMD2

RF DIODE STANDARD 35V 200MW UMD2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 005466-1SS356TW11 1SS356TW11DKR-ND 284-1SS356TW11 687-1SS356TW11 1SS356TW11 1SS356TW11
Product Name RF Diodes - 1SS356TW11 RF Diodes 35V 200MW Diode and Rectifier RF DIODE STANDARD 35V 200MW UMD2 Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes
Configuration Single Single
Diode Type Standard - Single Standard - Single
Life Cycle Stage Active Declining; Not For New Designs Active
Package UMD2 SOD-323; SC-90, SOD-323F Tape & Reel (TR) SOD-323; SC-90, SOD-323F UMD2 SOD-323; SC-90, SOD-323F
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data