ROHM Semiconductor USA, LLC 80V 100MA Diode and Rectifier 1SS400CST2R

Description
DIODE GEN PURP 80V 100MA VMN2 Product overview: 1SS400CST2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400CST2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 80V 100MA VMN2 Product overview: 1SS400CST2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400CST2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 100MA Diode and Rectifier - 280-1SS400CST2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-1SS400CST2R
80V 100MA Diode and Rectifier 280-1SS400CST2R
DIODE GEN PURP 80V 100MA VMN2 Product overview: 1SS400CST2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400CST2R can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA VMN2 Product overview: 1SS400CST2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400CST2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1380646-1SS400CST2R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1380646-1SS400CST2R
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1380646-1SS400CST2R
Win Source Part Number: 1380646-1SS400CST2R Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 8,000 pcs Technology: Standard Voltage - DC Reverse (Vr) (Max): 80 V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Current - Reverse Leakage @ Vr: 100 nA @ 80 V Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz Operating Temperature - Junction: 150°C (Max) Mounting Type: Surface Mount Package / Case: SOD-923 Supplier Device Package: VMN2 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Base Product Number: 1SS400 Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380646-1SS400CST2R
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 8,000 pcs
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Current - Reverse Leakage @ Vr: 100 nA @ 80 V
Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Surface Mount
Package / Case: SOD-923
Supplier Device Package: VMN2
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Base Product Number: 1SS400
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single Diodes - 1SS400CST2RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS400CST2RTR-ND
Single Diodes 1SS400CST2RTR-ND
Diode Standard 80V 100mA Surface Mount VMN2

Diode Standard 80V 100mA Surface Mount VMN2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS400CST2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS400CST2R
Discrete Semiconductor Products - Diodes - Rectifiers 1SS400CST2R
DIODE GEN PURP 80V 100MA VMN2

DIODE GEN PURP 80V 100MA VMN2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-1SS400CST2R 1380646-1SS400CST2R 1SS400CST2RTR-ND 1SS400CST2R
Product Name 80V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2104943 - RS Components, Ltd.
Specs
Package A 77b
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSCHS15000 - Micross Components, Inc.
Specs
IFSM 80 amps
IF 2000 mA
trr 2500 ns
View Details
 - 1PS88SB82,165 - Rochester Electronics
Specs
Diode Applications Mixer
RoHS Compliant RoHS
View Details
4 suppliers
Bridge Rectifiers - CC1969-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
2 suppliers