Toshiba Electronics (UK) Ltd 10V 100MA Diode and Rectifier 1SS378(TE85L,F)

Description
DIODE ARR SCHOTT 10V 100MA SC70 Product overview: 1SS378(TE85L,F) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS378(TE85L,F) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 10V 100MA SC70 Product overview: 1SS378(TE85L,F) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS378(TE85L,F) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 100MA Diode and Rectifier
286-1SS378(TE85L,F)
10V 100MA Diode and Rectifier 286-1SS378(TE85L,F)
DIODE ARR SCHOTT 10V 100MA SC70 Product overview: 1SS378(TE85L,F) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS378(TE85L,F) can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 10V 100MA SC70 Product overview: 1SS378(TE85L,F) from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS378(TE85L,F) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1SS378(TE85LF)TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 10V 100mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 10V 100mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1SS378(TE85LF)DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 10V 100mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 10V 100mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1SS378(TE85LF)CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 10V 100mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 10V 100mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 1SS378(TE85L,F) - 096931-1SS378(TE85L,F) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 1SS378(TE85L,F)
096931-1SS378(TE85L,F)
Diodes, Rectifiers - Arrays - 1SS378(TE85L,F) 096931-1SS378(TE85L,F)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096931-1SS378(TE85L, F) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 10V Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA Current - Reverse Leakage @ Vr: 20μA @ 10V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: USM Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096931-1SS378(TE85L,F)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 10V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA
Current - Reverse Leakage @ Vr: 20μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: USM
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS378(TE85L,F) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS378(TE85L,F)
Discrete Semiconductor Products - Diodes - Rectifiers 1SS378(TE85L,F)
DIODE ARR SCHOTT 10V 100MA SC70

DIODE ARR SCHOTT 10V 100MA SC70

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-1SS378(TE85L,F) 1SS378(TE85LF)TR-ND 096931-1SS378(TE85L,F) 1SS378(TE85L,F)
Product Name 10V 100MA Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - 1SS378(TE85L,F) Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT323; SC-70, SOT-323 USM SOT323
RoHS Compliant RoHS
Tj -40 C (-40 F) 125 C (257 F) 125 C (257 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data