RF Diode Standard - Single 35V 100mA 150mW EMD2
RF DIODE STANDARD 35V 150MW EMD2 Product overview: 1SS390TE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SS390TE61 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005470-1SS390TE61
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: Standard - Single
Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz
Voltage - Peak Reverse (Max): 35V
Power Dissipation (Max): 150mW
Resistance @ If, F: 900 mOhm @ 2mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: EMD2
Alternative Parts (Cross-Reference): MA2S077; 1SS390; BA892H6127XTSA1;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
RF DIODE STANDARD 35V 150MW EMD2
RF DIODE STANDARD 35V 150MW EMD2
RF DIODE STANDARD 35V 150MW EMD2
35V Single 1V@10mA 4ns 100mA SOD-523 Switching Diode ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes | Diodes |
| Product Number | 1SS390TE61TR-ND | 284-1SS390TE61 | 005470-1SS390TE61 | 1SS390TE61 | 687-1SS390TE61 | 1SS390TE61 | 1SS390TE61 |
| Product Name | RF Diodes | 35V 150MW Diode and Rectifier | RF Diodes - 1SS390TE61 | Discrete Semiconductor Products - Diodes - RF Diodes | RF DIODE STANDARD 35V 150MW EMD2 | RF Diodes | Diodes >> Switching Diode |
| Configuration | Single | Single | |||||
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | EMD2 | EMD2 | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | |
| VR | 35 volts | 35 volts | 35 volts | ||||
| CT | 1.2 pF | 1.2 pF | 1.2 pF | 1.2 pF | |||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |