Toshiba Electronics (UK) Ltd Single Diodes 1SS367,H3F

Description
Diode Schottky 10V 100mA Surface Mount USC
Request a Quote Datasheet
Description
Diode Schottky 10V 100mA Surface Mount USC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1SS367H3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS367H3FDKR-ND
Single Diodes 1SS367H3FDKR-ND
Diode Schottky 10V 100mA Surface Mount USC

Diode Schottky 10V 100mA Surface Mount USC

Buy Now Datasheet
Single Diodes - 1SS367H3FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS367H3FCT-ND
Single Diodes 1SS367H3FCT-ND
Diode Schottky 10V 100mA Surface Mount USC

Diode Schottky 10V 100mA Surface Mount USC

Buy Now Datasheet
Single Diodes - 1SS367H3FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS367H3FTR-ND
Single Diodes 1SS367H3FTR-ND
Diode Schottky 10V 100mA Surface Mount USC

Diode Schottky 10V 100mA Surface Mount USC

Buy Now Datasheet
Diodes, Rectifiers - Single - 1SS367,H3F - 096862-1SS367,H3F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS367,H3F
096862-1SS367,H3F
Diodes, Rectifiers - Single - 1SS367,H3F 096862-1SS367,H3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096862-1SS367,H3F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 10V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA Current - Reverse Leakage @ Vr: 20μA @ 10V Capacitance @ Vr, F: 40pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096862-1SS367,H3F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 10V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA
Current - Reverse Leakage @ Vr: 20μA @ 10V
Capacitance @ Vr, F: 40pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 10V 100MA Diode and Rectifier - 280-1SS367,H3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10V 100MA Diode and Rectifier
280-1SS367,H3F
Schottky 10V 100MA Diode and Rectifier 280-1SS367,H3F
DIODE SCHOTTKY 10V 100MA USC Product overview: 1SS367,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS367,H3F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 10V 100MA USC Product overview: 1SS367,H3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS367,H3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS367,H3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS367,H3F
Discrete Semiconductor Products - Diodes - Rectifiers 1SS367,H3F
DIODE SCHOTTKY 10V 100MA USC

DIODE SCHOTTKY 10V 100MA USC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 1SS367H3FDKR-ND 096862-1SS367,H3F 280-1SS367,H3F 1SS367,H3F
Product Name Single Diodes Diodes, Rectifiers - Single - 1SS367,H3F Schottky 10V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data