Toshiba Electronics (UK) Ltd Schottky 10V 100MA Diode and Rectifier 1SS394TE85LF

Description
DIODE SCHOTTKY 10V 100MA SC59 Product overview: 1SS394TE85LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS394TE85LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 10V 100MA SC59 Product overview: 1SS394TE85LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS394TE85LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 10V 100MA Diode and Rectifier
280-1SS394TE85LF
Schottky 10V 100MA Diode and Rectifier 280-1SS394TE85LF
DIODE SCHOTTKY 10V 100MA SC59 Product overview: 1SS394TE85LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS394TE85LF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 10V 100MA SC59 Product overview: 1SS394TE85LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS394TE85LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1SS394TE85LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS394TE85LFDKR-ND
Single Diodes 1SS394TE85LFDKR-ND
Diode Schottky 10V 100mA Surface Mount SC-59

Diode Schottky 10V 100mA Surface Mount SC-59

Buy Now Datasheet
Single Diodes - 1SS394TE85LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS394TE85LFTR-ND
Single Diodes 1SS394TE85LFTR-ND
Diode Schottky 10V 100mA Surface Mount SC-59

Diode Schottky 10V 100mA Surface Mount SC-59

Buy Now Datasheet
Single Diodes - 1SS394TE85LFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1SS394TE85LFCT-ND
Single Diodes 1SS394TE85LFCT-ND
Diode Schottky 10V 100mA Surface Mount SC-59

Diode Schottky 10V 100mA Surface Mount SC-59

Buy Now Datasheet
Diodes, Rectifiers - Single - 1SS394TE85LF - 097787-1SS394TE85LF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS394TE85LF
097787-1SS394TE85LF
Diodes, Rectifiers - Single - 1SS394TE85LF 097787-1SS394TE85LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097787-1SS394TE85LF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 10V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA Current - Reverse Leakage @ Vr: 20μA @ 10V Capacitance @ Vr, F: 40pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-59 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097787-1SS394TE85LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 10V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA
Current - Reverse Leakage @ Vr: 20μA @ 10V
Capacitance @ Vr, F: 40pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-59
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1SS394TE85LF
Schottky Diodes & Rectifiers 1SS394TE85LF
Schottky Diodes & Rectifiers 0.1A 10V Schottky Small Sig Diode

Schottky Diodes & Rectifiers 0.1A 10V Schottky Small Sig Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS394TE85LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS394TE85LF
Discrete Semiconductor Products - Diodes - Rectifiers 1SS394TE85LF
DIODE SCHOTTKY 10V 100MA SC59

DIODE SCHOTTKY 10V 100MA SC59

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-1SS394TE85LF 1SS394TE85LFDKR-ND 097787-1SS394TE85LF 1SS394TE85LF 1SS394TE85LF
Product Name Schottky 10V 100MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1SS394TE85LF Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SC-59; SC-59 SOT-346-3 SC-59
Unlock Full Specs
to access all available technical data