onsemi 50V 50mA Diode and Rectifier 1SV264-TL-E

Description
RF Diode, PIN, 50 V, 50 mA, rs = 2.5 Ω (typ), Dual MCP
Request a Quote Datasheet
Description
RF Diode, PIN, 50 V, 50 mA, rs = 2.5 Ω (typ), Dual MCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1SV264-TL-E - Rochester Electronics
Newburyport, MA, United States
RF Diode, PIN, 50 V, 50 mA, rs = 2.5 Ω (typ), Dual MCP

RF Diode, PIN, 50 V, 50 mA, rs = 2.5 Ω (typ), Dual MCP

Supplier's Site Datasheet
Singapore, Singapore
50V 50mA Diode and Rectifier
284-1SV264-TL-E
50V 50mA Diode and Rectifier 284-1SV264-TL-E
Diode PIN 50V 50mA 3-Pin SC-70 T/R Product overview: 1SV264-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV264-TL-E can be used for catalog matching and distributor lookup.

Diode PIN 50V 50mA 3-Pin SC-70 T/R Product overview: 1SV264-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV264-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 1SV264-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW 3-MCP

RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW 3-MCP

Buy Now Datasheet
RF Diodes - 1SV264-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW 3-MCP

RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW 3-MCP

Buy Now Datasheet
RF Diodes - 1SV264-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW 3-MCP

RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW 3-MCP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF - 1194043-1SV264-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
1194043-1SV264-TL-E
Discrete Semiconductor Products - Diodes - RF 1194043-1SV264-TL-E
Win Source Part Number: 1194043-1SV264-TL-E Category: Discrete Semiconductor Products>Diodes - RF Package: Tape & Reel Standard Package: 3,000 Current - Max: 50 mA Diode Type: PIN - 1 Pair Series Connection Capacitance @ Vr, F: 0.4pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 100 mW Resistance @ If, F: 4.5Ohm @ 10mA, 100MHz Package / Case: SC-70, SOT-323 Supplier Device Package: 3-MCP Temperature Range - Operating: 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: 1SV264-TL-EOSCT,ONSO NS1SV264-TL-E,1SV264 -TL-E-ND,1SV264-TL-E OSDKR,2156-1SV264-TL -E,1SV264-TL-EOSTR Base Product Number: 1SV264

Win Source Part Number: 1194043-1SV264-TL-E
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel
Standard Package: 3,000
Current - Max: 50 mA
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.4pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 100 mW
Resistance @ If, F: 4.5Ohm @ 10mA, 100MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: 3-MCP
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: 1SV264-TL-EOSCT,ONSONS1SV264-TL-E,1SV264-TL-E-ND,1SV264-TL-EOSDKR,2156-1SV264-TL-E,1SV264-TL-EOSTR
Base Product Number: 1SV264

Buy Now Datasheet
RF Diodes 1SV264-TL-E
RF DIODE PIN 50V 100MW 3MCP

RF DIODE PIN 50V 100MW 3MCP

Supplier's Site Datasheet
Pin Diode, 50V, 0.05A, Sot-323; Diode Configuration Onsemi - 74AC6945 - Newark, An Avnet Company
Chicago, IL, United States
Pin Diode, 50V, 0.05A, Sot-323; Diode Configuration Onsemi
74AC6945
Pin Diode, 50V, 0.05A, Sot-323; Diode Configuration Onsemi 74AC6945
PIN DIODE, 50V, 0.05A, SOT-323; Diode Configuration:Dual Series; Resistance @ If:2.5ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-323; No. of Pins:3 Pin; Total Capacitance Ct:0.23pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes

PIN DIODE, 50V, 0.05A, SOT-323; Diode Configuration:Dual Series; Resistance @ If:2.5ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-323; No. of Pins:3 Pin; Total Capacitance Ct:0.23pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - 1SV264-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
1SV264-TL-E
Discrete Semiconductor Products - Diodes - RF Diodes 1SV264-TL-E
RF DIODE PIN 50V 100MW 3MCP

RF DIODE PIN 50V 100MW 3MCP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes PIN Diodes RF Diodes
Product Number 1SV264-TL-E 284-1SV264-TL-E 1SV264-TL-EOSDKR-ND 1194043-1SV264-TL-E 1SV264-TL-E 74AC6945 1SV264-TL-E
Product Name 50V 50mA Diode and Rectifier RF Diodes Discrete Semiconductor Products - Diodes - RF RF Diodes Pin Diode, 50V, 0.05A, Sot-323; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - RF Diodes
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS
Package SC-70 / MCP3 Tape and Reel SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SOT-323 3-MCP
Tj -55 C (-67 F) 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
Configuration Single
Unlock Full Specs
to access all available technical data