Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 20CTH03FP 20CTH03FP

Description
Manufacturer: Vishay Win Source Part Number: 905883-20CTH03FP Series: FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 300 V 10A Through Hole TO-220-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: 20CTH03 Categories: Discrete Semiconductor Products Case / Package: TO-220 Full Pack ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *20CTH03FP, VS-20CTH03FP, VS-20CTH03FP-ND, VS20CTH03FP, VS20CTH03FP-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 905883-20CTH03FP Series: FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 300 V 10A Through Hole TO-220-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: 20CTH03 Categories: Discrete Semiconductor Products Case / Package: TO-220 Full Pack ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *20CTH03FP, VS-20CTH03FP, VS-20CTH03FP-ND, VS20CTH03FP, VS20CTH03FP-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 20CTH03FP - 905883-20CTH03FP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 20CTH03FP
905883-20CTH03FP
Diodes, Rectifiers - Arrays - 20CTH03FP 905883-20CTH03FP
Manufacturer: Vishay Win Source Part Number: 905883-20CTH03FP Series: FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 300 V 10A Through Hole TO-220-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: 20CTH03 Categories: Discrete Semiconductor Products Case / Package: TO-220 Full Pack ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *20CTH03FP, VS-20CTH03FP, VS-20CTH03FP-ND, VS20CTH03FP, VS20CTH03FP-ND

Manufacturer: Vishay
Win Source Part Number: 905883-20CTH03FP
Series: FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 300 V 10A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: 20CTH03
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Full Pack
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *20CTH03FP, VS-20CTH03FP, VS-20CTH03FP-ND, VS20CTH03FP, VS20CTH03FP-ND

Buy Now Datasheet
Diode Arrays - 20CTH03FP-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
20CTH03FP-ND
Diode Arrays 20CTH03FP-ND
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
300V 10A Diode and Rectifier
286-20CTH03FP
300V 10A Diode and Rectifier 286-20CTH03FP
DIODE ARRAY GP 300V 10A TO220FP Product overview: 20CTH03FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTH03FP can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 300V 10A TO220FP Product overview: 20CTH03FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-20CTH03FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 20CTH03FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
20CTH03FP
Discrete Semiconductor Products - Diodes - Rectifiers 20CTH03FP
DIODE ARRAY GP 300V 10A TO220FP

DIODE ARRAY GP 300V 10A TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 905883-20CTH03FP 20CTH03FP-ND 286-20CTH03FP 20CTH03FP
Product Name Diodes, Rectifiers - Arrays - 20CTH03FP Diode Arrays 300V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 1 Pair Common Cathode Standard 300 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220 Full Pack TO-220; TO-220-3 Full Pack Tube TO-220
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching dual diode - BAS101S,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - HSM88ASTR-E - 844890-HSM88ASTR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details