Toshiba Electronics (UK) Ltd Diode Arrays 1SS384TE85LF

Description
Diode Array 2 Independent Schottky 10V 100mA Surface Mount SC-82
Request a Quote Datasheet
Description
Diode Array 2 Independent Schottky 10V 100mA Surface Mount SC-82
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1SS384TE85LFCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1SS384TE85LFCT-ND
Diode Arrays 1SS384TE85LFCT-ND
Diode Array 2 Independent Schottky 10V 100mA Surface Mount SC-82

Diode Array 2 Independent Schottky 10V 100mA Surface Mount SC-82

Buy Now Datasheet
Diode Arrays - 1SS384TE85LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 10V 100mA Surface Mount SC-82

Diode Array 2 Independent Schottky 10V 100mA Surface Mount SC-82

Buy Now Datasheet
Diode Arrays - 1SS384TE85LFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1SS384TE85LFTR-ND
Diode Arrays 1SS384TE85LFTR-ND
Diode Array 2 Independent Schottky 10V 100mA Surface Mount SC-82

Diode Array 2 Independent Schottky 10V 100mA Surface Mount SC-82

Buy Now Datasheet
Singapore, Singapore
10V 100MA Diode and Rectifier
286-1SS384TE85LF
10V 100MA Diode and Rectifier 286-1SS384TE85LF
DIODE ARR SCHOTT 10V 100MA USQ Product overview: 1SS384TE85LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS384TE85LF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 10V 100MA USQ Product overview: 1SS384TE85LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1SS384TE85LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 1SS384TE85LF - 099024-1SS384TE85LF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 1SS384TE85LF
099024-1SS384TE85LF
Diodes, Rectifiers - Arrays - 1SS384TE85LF 099024-1SS384TE85LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 099024-1SS384TE85LF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 10V Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA Current - Reverse Leakage @ Vr: 20μA @ 10V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: USQ Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 099024-1SS384TE85LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 10V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA
Current - Reverse Leakage @ Vr: 20μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: USQ
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS384TE85LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS384TE85LF
Discrete Semiconductor Products - Diodes - Rectifiers 1SS384TE85LF
DIODE ARR SCHOTT 10V 100MA USQ

DIODE ARR SCHOTT 10V 100MA USQ

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1SS384TE85LF
Schottky Diodes & Rectifiers 1SS384TE85LF
Schottky Diodes & Rectifiers 0.1A 10V Schottky Small Sig Diode

Schottky Diodes & Rectifiers 0.1A 10V Schottky Small Sig Diode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 1SS384TE85LFCT-ND 286-1SS384TE85LF 099024-1SS384TE85LF 1SS384TE85LF 1SS384TE85LF
Product Name Diode Arrays 10V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - 1SS384TE85LF Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Package SC-82 Tape & Reel (TR) USQ SOT-343-4
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04WF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Schottky Diodes & Rectifiers - 7384807 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details