Vishay Intertechnology, Inc. Single Diodes 20ETF08

Description
Diode Standard 800V 20A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 800V 20A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 20ETF08-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
20ETF08-ND
Single Diodes 20ETF08-ND
Diode Standard 800V 20A Through Hole TO-220AC

Diode Standard 800V 20A Through Hole TO-220AC

Buy Now Datasheet
800V 20A Diode and Rectifier - 280-20ETF08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 20A Diode and Rectifier
280-20ETF08
800V 20A Diode and Rectifier 280-20ETF08
DIODE GEN PURP 800V 20A TO220AC Product overview: 20ETF08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF08 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 20A TO220AC Product overview: 20ETF08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20ETF08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 20ETF08 - 1122935-20ETF08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 20ETF08
1122935-20ETF08
Diodes, Rectifiers - Single - 20ETF08 1122935-20ETF08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1122935-20ETF08 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 400ns Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 20ETF08 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.31V at 20A Current - Reverse Leakage at Vr: 100μA at 800V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122935-20ETF08
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 400ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 20ETF08
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.31V at 20A
Current - Reverse Leakage at Vr: 100μA at 800V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 20ETF08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
20ETF08
Discrete Semiconductor Products - Diodes - Rectifiers 20ETF08
DIODE GEN PURP 800V 20A TO220AC

DIODE GEN PURP 800V 20A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Step Recovery Diodes Rectifiers
Product Number 20ETF08-ND 280-20ETF08 1122935-20ETF08 20ETF08
Product Name Single Diodes 800V 20A Diode and Rectifier Diodes, Rectifiers - Single - 20ETF08 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Tube TO-220
Configuration Single
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data